The UPC271C-A is a silicon monolithic integrated circuit designed for use as a wideband amplifier. Manufactured by Renesas Electronics America, this amplifier is typically employed in applications requiring high gain and low noise amplification in the radio frequency (RF) and intermediate frequency (IF) ranges.
Applications
- RF Amplifiers in communication systems
- IF Amplifiers in receivers
- Instrumentation amplifiers
- Cable TV (CATV) amplifiers
- Wireless LAN (WLAN) devices
Features
- Wideband frequency response: Capable of amplifying signals over a broad range of frequencies.
- High Gain: Provides significant signal amplification.
- Low Noise Figure: Minimizes added noise, crucial for sensitive receiver applications.
- Single Supply Voltage: Operates from a single power supply, simplifying circuit design.
- Temperature stability: Maintains consistent performance across a range of operating temperatures.
- Small Package Size: Available in compact packages for efficient board space utilization.
Benefits
- Improved Signal Sensitivity: The low noise figure enhances the receiver sensitivity, allowing for detection of weaker signals.
- Increased System Performance: The high gain improves the overall performance of communication and instrumentation systems.
- Simplified Design: The single supply voltage requirement reduces the complexity of the power supply design.
- Reduced Board Space: The compact package saves valuable board space in densely populated circuit boards.
- Cost-Effective Solution: Provides a cost-effective amplification solution for various applications.
Additional Details
The UPC271C-A is typically characterized by its gain, noise figure, bandwidth, and operating voltage. The specific values for these parameters can be found in the manufacturer's datasheet. The device is designed to operate over a specified temperature range, ensuring reliable performance in various environmental conditions. It may also incorporate internal matching circuits to optimize performance at specific frequencies. The part number UPC271C-A designates a specific configuration or package option within the UPC271 series.