EN
  • EN
  • DE

UPC251C-A

Part No UPC251C-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1189312-UPC251C-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC251C-A CAD Model

Description

The UPC251C-A is a power amplifier control IC manufactured by Renesas Electronics America. It is designed for use in audio power amplifiers, providing functions such as mute, standby, and protection features. This IC helps to simplify the design of audio amplifiers and improve their overall performance and reliability.

Applications:

  • Automotive Audio Amplifiers: Used in car audio amplifiers to control power, mute, and protect the amplifier from overloads and short circuits.
  • Home Audio Amplifiers: Employed in home stereo amplifiers, receivers, and surround sound systems.
  • Portable Audio Devices: Used in portable audio players, headphones, and speaker systems.
  • Public Address Systems: Utilized in public address systems and sound reinforcement equipment.
  • Musical Instrument Amplifiers: Used in guitar amplifiers, keyboard amplifiers, and other musical instrument amplifiers.

Features:

  • Mute Function: Provides a mute function to silence the audio output.
  • Standby Function: Enables the amplifier to be put into a low-power standby mode.
  • Overload Protection: Protects the amplifier from damage due to overloads and short circuits.
  • Thermal Shutdown: Shuts down the amplifier if the temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Available in a compact package for space-constrained designs.

Benefits:

  • Simplified Amplifier Design: Reduces the complexity of amplifier design.
  • Improved Amplifier Reliability: Protects the amplifier from damage.
  • Reduced Power Consumption: Minimizes power consumption in standby mode.
  • Enhanced Audio Quality: Provides clean and clear audio output.
  • Increased System Integration: Simplifies system integration.

Additional Details:

The UPC251C-A typically operates from a single power supply voltage, ranging from 5V to 12V. The specific operating voltage and current consumption will vary depending on the application. Refer to the Renesas Electronics America datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application circuits.

The IC provides various control inputs and outputs for interfacing with other components in the audio system. Proper grounding and decoupling are essential for ensuring stable operation. Electrostatic discharge (ESD) precautions should be observed when handling the device.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess