EN
  • EN
  • DE

UPA674T-T1-A

Part No UPA674T-T1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102463-UPA674T-T1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA674T-T1-A CAD Model

Description

The UPA674T-T1-A is a P-Channel Power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for low voltage, high-speed switching applications. Its key features include a low on-resistance and a fast switching speed, making it ideal for use in power management circuits, load switches, and DC-DC converters.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters for efficient voltage regulation.
  • Load Switches: Controls power distribution to various components within a system.
  • Power Management in Portable Devices: Optimizes power consumption to extend battery life.
  • LED Backlighting: Provides efficient power control for LED lighting systems.
  • High-Speed Switching Circuits: Used in applications requiring fast and efficient switching.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • Logic Level Drive: Allows direct drive from logic circuits, simplifying design.
  • Small Surface Mount Package: Compact design for space-constrained applications.
  • RoHS Compliant: Environmentally friendly component.

Benefits:

  • Improved Energy Efficiency: Low Rds(on) reduces power consumption, extending battery life.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving reliability.
  • Compact System Design: Small package enables denser circuit layouts and smaller overall product size.
  • Simplified Circuit Design: Logic-level drive reduces the need for additional driver circuitry.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Technical Specifications:

The UPA674T-T1-A is characterized by its drain-source voltage (Vds) rating, which specifies the maximum voltage that can be applied between the drain and source terminals. The gate-source voltage (Vgs) rating ensures compatibility with standard logic levels. The continuous drain current (Id) rating indicates the maximum current the MOSFET can handle under continuous operation. The device is packaged in a small surface-mount package, making it suitable for automated assembly processes. For detailed specifications, refer to the Renesas datasheet, which provides information on parameters such as thermal resistance, switching times, and gate charge characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess