EN
  • EN
  • DE

TSE2002B3CNCG

Part No TSE2002B3CNCG
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENS EEPROM TDFN-8 / Temp Monitoring System (Sensor) -20°C ~ 125°C Internal Sensor 2-Wire Serial, I²C/SMBUS Output 8-VFQFPN (2x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Renesas Electronics America Inc
Package Tube
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -20°C ~ 125°C
Accuracy ±1°C(Max)
Topology ADC (Sigma Delta), Control Logic, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm No
Output Fan No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-VFQFPN (2x3)
Base Product Number TSE2002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDTTSE2002B3CNCG,IDTTSE2002B3CNCG-ND
Standard Package 120
Win Source Part Number 1101406-TSE2002B3CNCG
Ultra Librarian 3D Model Ultra Librarian TSE2002B3CNCG CAD Model

Description

The Renesas 1101406-TSE2002B3CNCG is a 2-wire serial, I2C/SMBUS output type thermal management PMIC.

  • Package: 8-WFDFN Exposed Pad
  • Sensor Type: internal
  • Sensing Temperature Range: -20°C to 125°C
  • Accuracy: ±1°C (Max)
  • Output Alarm: No
  • Output Fan: No
  • Voltage Supply Range: 3V to 3.6V
  • Operating Temperature Range: -20°C to 125°C
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess