EN
  • EN
  • DE

RQT1010TMTL-H

Part No RQT1010TMTL-H
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298745-RQT1010TMTL-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RQT1010TMTL-H CAD Model

Description

The RQT1010TMTL-H is a power MOSFET from Renesas Electronics America, designed for high-efficiency power switching applications. It leverages Renesas' advanced trench MOSFET technology to minimize on-resistance and gate charge, resulting in reduced power losses and improved overall system efficiency. This MOSFET is suitable for use in various power supply designs and motor control circuits where efficient power handling is critical.

Applications:

  • DC-DC converters: Used in voltage regulation and power management circuits.
  • AC-DC power supplies: Found in power supplies for electronic devices.
  • Motor control circuits: Employed in applications requiring precise motor speed and torque control.
  • Battery management systems (BMS): Integrated into systems managing charging and discharging of batteries.
  • Inverters: Used in converting DC power to AC power.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • High avalanche capability: Ensures robustness against voltage spikes and transients.
  • Fast switching speed: Enables high-frequency operation and improved transient response.
  • Trench MOSFET technology: Enhances cell density and reduces on-resistance.
  • Surface Mount Device: Allows for efficient PCB layout.

Benefits:

  • Improved energy efficiency: Low on-resistance and gate charge reduce power losses, leading to higher efficiency.
  • Enhanced thermal performance: Low RDS(on) minimizes heat generation, improving reliability.
  • Increased system reliability: High avalanche capability protects against voltage transients.
  • Compact design: Surface mount packaging enables smaller and more efficient designs.
  • Simplified circuit design: Fast switching speed simplifies design and reduces component count.

Additional Details:

The RQT1010TMTL-H is typically supplied in a surface mount package (likely a TML or similar package, based on the part number suffix). Its specifications include a drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The exact values depend on the specific datasheet. It is crucial to consult the Renesas datasheet for precise electrical characteristics, thermal resistance, and package dimensions before using this MOSFET in any application. Furthermore, proper heatsinking and thermal management techniques are essential to ensure reliable operation under high-power conditions.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess