The RKZ7.5B2KGP1 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable reference voltage and protection against overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive electronic equipment
- Overvoltage protection in automotive electronics
- Reference voltage generation for analog circuits
- Clamping voltage for signal lines
Features
- Zener Voltage: 7.5V (Nominal)
- Low reverse leakage current
- High surge current capability
- Excellent clamping capability
- Surface mount package
- Pb-free and RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from damage due to voltage spikes and surges.
- Increases the reliability and lifespan of electronic devices.
- Simplifies circuit design by providing a stable reference voltage.
- Facilitates compact designs due to its small surface mount package.
Additional Details
The RKZ7.5B2KGP1 Zener diode is typically used in circuits where a stable 7.5V voltage reference is needed. Its low reverse leakage current minimizes power loss and improves efficiency. The high surge current capability allows it to withstand transient voltage events without failing. It comes in a surface mount package, which allows for automated assembly and reduces board space. This component is suitable for a wide range of applications where reliable voltage regulation and overvoltage protection are crucial. It confirms to Pb-free and RoHS standards.