EN
  • EN
  • DE

RKZ18-1KD#P2Q

Part No RKZ18-1KD#P2Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088553-RKZ18-1KD#P2Q
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKZ18-1KD#P2Q CAD Model

Description

The RKZ18-1KD#P2Q is a Zener diode manufactured by Renesas Electronics America, designed to provide voltage regulation and transient voltage suppression in diverse electronic applications.

Applications:

  • Voltage Regulation: Used to stabilize voltage levels in electronic circuits.
  • Transient Voltage Suppression (TVS): Provides protection against voltage spikes and surges.
  • Overvoltage Protection: Protects sensitive components from damage due to overvoltage.
  • Clamping Circuits: Used to clamp voltage to a specific level, preventing damage.
  • Signal Conditioning: Applied to condition signals by limiting voltage excursions for reliable operation.

Features:

  • Zener Diode: Provides consistent and stable voltage regulation.
  • Low Leakage Current: Minimizes current leakage for efficient performance.
  • Fast Response Time: Reacts quickly to transient voltage events, providing rapid protection.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Voltage Stabilization: Maintains a stable voltage level in circuits, ensuring consistent performance.
  • Transient Protection: Protects circuits from damaging voltage spikes and surges.
  • Reliable Operation: Designed for long-term stability and reliability.
  • Compact Design: Surface mount package allows for integration into small form factor devices.
  • Enhanced Durability: Provides robust protection in harsh operating conditions, ensuring long-term reliability.

Technical Specifications:

The RKZ18-1KD#P2Q typically features a Zener voltage of 18V, a specified power dissipation rating, and a forward voltage drop. Detailed electrical specifications can be found in the Renesas Electronics datasheet for the RKZ18-1KD#P2Q.

You May Also Be Interested in

Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess