EN
  • EN
  • DE

MB86H610JPB-6F1A-GE1

Part No MB86H610JPB-6F1A-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076103-MB86H610JPB-6F1A-GE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB86H610JPB-6F1A-GE1 CAD Model

Description

The MB86H610JPB-6F1A-GE1 is a video codec LSI from Fujitsu Electronics America, Inc., designed to provide efficient and high-quality video encoding and decoding. This LSI is optimized for applications requiring low power consumption and high performance. It supports multiple video compression standards, offering flexibility in various video processing environments. Its architecture allows for real-time video processing, making it suitable for a wide range of applications.

Applications:

  • IP cameras: Provides video encoding and decoding for network-based security cameras.
  • Portable video recorders: Enables high-quality video recording in mobile devices.
  • Video conferencing systems: Facilitates efficient video communication with low bandwidth requirements.
  • Automotive infotainment systems: Supports video playback and recording in vehicles.
  • Digital signage: Used in media players for displaying video content on digital displays.

Features:

  • Multi-standard video codec: Supports H.264, MPEG-4, and other video standards.
  • Low power consumption: Extends battery life in portable devices.
  • High-performance processing: Enables real-time video encoding and decoding.
  • Flexible interface options: Supports various input/output interfaces for easy integration.
  • Scalable video coding (SVC): Allows for adaptive video streaming based on network conditions.
  • Error resilience: Ensures robust video quality in challenging environments.

Benefits:

  • Extended battery life: Reduces power consumption in portable applications.
  • Improved video quality: Delivers clear and detailed video images.
  • Reduced bandwidth usage: Minimizes the cost of video transmission.
  • Enhanced system reliability: Ensures stable and dependable operation.
  • Simplified system design: Provides a flexible and easy-to-use interface.
  • Adaptive video streaming: Optimizes video quality based on network conditions.

Additional Details:

The MB86H610JPB-6F1A-GE1 is available in a compact package for space-constrained applications. It operates over a wide temperature range, making it suitable for various environments. The device includes built-in memory controllers for efficient data access. It also incorporates security features to protect video content from unauthorized access. This video codec LSI is designed to meet the stringent requirements of modern video processing systems.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess