EN
  • EN
  • DE

RKV501KGP1Q

Part No RKV501KGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295643-RKV501KGP1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKV501KGP1Q CAD Model

Description

The RKV501KGP1Q is a power MOSFET produced by Renesas Electronics America, designed for high-efficiency power switching. It is optimized for applications requiring low on-resistance and fast switching speeds, which leads to reduced power losses and improved overall performance in power conversion circuits.

Applications

  • DC-DC Converters: For voltage regulation and power conversion in portable devices and power supplies.
  • Motor Control Circuits: For precise and efficient control of electric motors in various applications.
  • Power Supplies: Used in the design of efficient power supplies for computers, servers, and consumer electronics.
  • Inverters: Applied in systems converting DC power to AC power for renewable energy and UPS systems.
  • Lighting Systems: Used in electronic ballasts and LED lighting drivers for efficient lighting solutions.

Features

  • Low On-Resistance: Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Energy: Enhances reliability and robustness against voltage spikes.
  • Gate-Source Voltage Protection: Protects the device from overvoltage conditions.
  • Surface Mount Package: Designed for automated assembly and reduced board space.

Benefits

  • Increased Energy Efficiency: Reduces power consumption and heat generation in power systems.
  • Enhanced System Reliability: Provides stable and dependable performance in diverse operating conditions.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Offers a balance of performance and price, suitable for various applications.
  • Improved Thermal Management: Helps dissipate heat effectively, ensuring long-term stability.

Additional Details

The RKV501KGP1Q is engineered with robust protection features to safeguard against voltage transients and other electrical stresses. Its optimized gate charge characteristics contribute to efficient switching and reduced power dissipation. This component is particularly suitable for space-constrained applications due to its compact surface-mount package. It is crucial to refer to the manufacturer’s datasheet for specific technical specifications, such as voltage and current ratings, to ensure proper and safe operation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess