EN
  • EN
  • DE

RJP6065DPP-90T2

Part No RJP6065DPP-90T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295495-RJP6065DPP-90T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP6065DPP-90T2 CAD Model

Description

The RJP6065DPP-90T2 is an insulated gate bipolar transistor (IGBT) manufactured by Renesas Electronics America. This IGBT is designed for high-efficiency and high-speed switching applications. By combining the characteristics of both MOSFETs and bipolar transistors, it offers high input impedance and low on-state voltage drop, making it ideal for use in power electronics systems where efficiency and control are crucial.

Applications

  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor control systems
  • Induction Heating
  • Welding Machines

Features

  • High-speed switching capability
  • Low saturation voltage
  • High input impedance
  • Enhancement-mode operation
  • Short circuit ruggedness

Benefits

  • Increased system efficiency through reduced switching and conduction losses
  • Simplified gate drive circuitry due to the high input impedance
  • Enhanced reliability in harsh environments with its robust design
  • Lower overall system cost due to reduced component count and heat sink requirements
  • Optimized for use in high-frequency switching applications

Additional Details

The RJP6065DPP-90T2 typically features a collector-emitter voltage (VCE) rating of 600V and a collector current (IC) rating in the range of 20-40A, depending on specific operating conditions and temperature. The gate-emitter voltage (VGE) is typically rated at ±20V. Its low saturation voltage (VCE(sat)) plays a critical role in reducing power dissipation during conduction. Fast switching speed minimizes energy losses during switching transitions. The device usually comes in a TO-220 or a similar through-hole package, simplifying mounting and thermal management. The use of proper gate drive techniques is essential to harness the full performance potential of the RJP6065DPP-90T2. This includes utilizing an appropriate gate resistor to control the switching speed and mitigate oscillations. Minimizing parasitic inductance is also crucial, which can be achieved by optimizing the layout and selecting suitable components. The manufacturer's datasheet should be consulted for comprehensive specifications and application guidelines. It contains all the essential information needed for effectively integrating the RJP6065DPP-90T2 into diverse power electronic circuits.

The '-90T2' suffix might indicate a particular packaging variation or testing standard applied by Renesas. Consult the datasheet for exact specifications.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess