EN
  • EN
  • DE

RJP30K3DPP-M0#T2

Part No RJP30K3DPP-M0#T2
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Insulated-Gate Bipolar Transistors (IGBT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088491-RJP30K3DPP-M0#T2
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJP30K3DPP-M0#T2 CAD Model

Description

The RJP30K3DPP-M0#T2 is an insulated gate bipolar transistor (IGBT) manufactured by Renesas Electronics America. This device is designed for high-efficiency power switching applications, combining the advantages of MOSFETs and bipolar transistors. It is suitable for use in motor control, power supplies, and inverter circuits where high voltage and current handling are required. Its features aim to minimize power loss and ensure reliable operation.

Applications:

  • Motor Control: Used in controlling the speed and torque of motors in industrial and appliance applications.
  • Power Supplies: Suitable for high-voltage power supplies used in various electronic systems.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Welding Machines: Integrated in welding equipment for controlling welding current.

Features:

  • Low Saturation Voltage (VCE(sat)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Built-in Diode: Provides reverse recovery capability.
  • TO-220 Package: Allows for easy mounting and effective heat dissipation.
  • High Input Impedance: Simplifies driving requirements.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Provides robust performance in high-voltage applications.
  • Simplified Circuit Design: Enables easier integration into various electronic systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving overall system performance.
  • Easy Mounting: TO-220 package allows for simple and reliable mounting.

The RJP30K3DPP-M0#T2 is housed in a TO-220 package, which facilitates easy mounting and effective heat dissipation. Its low saturation voltage minimizes power losses, improving overall system efficiency. The high-speed switching capability allows for efficient operation in high-frequency applications. Additionally, the built-in diode enhances the device's robustness by providing reverse recovery capability. The high input impedance simplifies the driving requirements, reducing the need for complex driver circuitry. This IGBT is designed to deliver reliable and efficient performance in a wide range of high-voltage, high-current applications, making it a suitable choice for demanding power electronics systems.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess