EN
  • EN
  • DE

RJK0391DPA-00#J53

Part No RJK0391DPA-00#J53
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183033-RJK0391DPA-00#J53
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0391DPA-00#J53 CAD Model

Description

The RJK0391DPA-00#J53 is an N-channel MOSFET manufactured by Renesas Electronics. It is designed for use in switching applications, such as DC-DC converters and load switches, in a variety of electronic devices. The suffix "-00#J53" indicates a specific manufacturing lot or production variation.

Applications:

  • DC-DC converters in portable devices and consumer electronics.
  • Load switching applications in power management circuits.
  • Power supplies for various electronic equipment.
  • Motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency. RDS(on) is specified at various gate-source voltages (VGS).
  • High-Speed Switching: Designed for fast switching to reduce switching losses at higher frequencies.
  • Logic Level Gate Drive: Allows direct driving from logic-level signals (e.g., 5V or 3.3V), simplifying drive circuitry.
  • Surface Mount Package: DPAK (TO-252) package provides efficient heat dissipation and automated assembly.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved Power Efficiency: Low RDS(on) and fast switching speeds contribute to higher power efficiency.
  • Reduced Heat Generation: Lower RDS(on) minimizes power dissipation as heat, improving reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies the gate drive circuit.
  • Compact Footprint: Surface-mount package enables dense circuit layouts.
  • Enhanced Reliability: Renesas MOSFETs are known for their robust design.

Additional Details:

The specific Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and Continuous Drain Current (ID) ratings are detailed in the product datasheet and are critical for correct application. The DPAK package is designed for surface mounting and efficient heat dissipation. It is important to consult the datasheet for derating curves and thermal specifications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7912 $57.9120
25+ $4.7517 $118.7925
38+ $4.6038 $174.9444
52+ $4.4548 $231.6496
68+ $4.3070 $292.8760
90+ $3.8612 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess