EN
  • EN
  • DE

CISCO 800-32197-01 - Cisco Catalyst 3K-X Fan Module Spare

Part No CISCO 800-32197-01 - Cisco Catalyst 3K-X Fan Module Spare
Manufacturer CISCO
Catalog Fan
Description Cisco Catalyst 3K-X Fan Module Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385880-CISCO 800-32197-01 - Cisco Catalyst 3K-X Fan Module Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-32197-01 - Cisco Catalyst 3K-X Fan Module Spare CAD Model

Description

The Cisco Catalyst 3K-X Fan Module Spare, with part number 800-32197-01, is designed to provide a replacement or additional cooling solution for Cisco Catalyst 3XXX series switches. This fan module is an essential component for maintaining optimal temperature, ensuring that the switch operates within its specified temperature range to prevent overheating that could lead to performance degradation or hardware failure. Given the critical role of network switches in maintaining operational continuity in various environments, from small offices to large data centers, this spare fan module is an invaluable asset for network administrators seeking to ensure network reliability and longevity. The fan module's design allows for straightforward installation, enabling quick replacement and minimal downtime. It underscores Cisco’s commitment to offering durable, user-serviceable components to maintain network infrastructure efficiency and resilience.

You May Also Be Interested in

Dell
FAN HIGH PERFORMANCE R450
Need more? Email Us
Dell
FAN R530
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN R530
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
Dell
FAN VRTX
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN R720 R720XD SC8000 DR4100 DR6000
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess