EN
  • EN
  • DE

TC571000AD-150

Part No TC571000AD-150
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196737-TC571000AD-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC571000AD-150 CAD Model

Description

The TC571000AD-150 is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Toshiba Semiconductor and Storage. This EPROM is designed for applications that require non-volatile storage and the ability to be reprogrammed multiple times. It is particularly useful in systems where firmware updates or configuration changes are necessary.

Applications

  • Embedded Systems: Used for storing firmware and boot code in embedded systems such as microcontrollers and industrial control devices.
  • Industrial Equipment: Employed in industrial automation systems for storing configuration data and control programs.
  • Telecommunications: Utilized in telecommunications equipment for storing device settings and operating parameters.
  • Consumer Electronics: Found in various consumer electronic devices, including gaming consoles and set-top boxes, for storing system software.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software code.

Features

  • High Density: Offers a 1 Mbit storage capacity, suitable for storing significant amounts of data or code.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for flexible firmware updates and configuration changes.
  • Fast Access Time: Features a relatively fast access time of 150ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Benefits

  • Flexible Firmware Updates: The ability to be reprogrammed allows for easy updates to firmware, enabling bug fixes and feature enhancements.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Improved System Performance: The fast access time enhances system performance by enabling quick data retrieval.
  • Energy Efficiency: Low power consumption contributes to energy efficiency and extends battery life in portable devices.
  • Reliable Operation: The wide temperature range ensures reliable operation in diverse environmental conditions.

Additional Details

The TC571000AD-150 typically requires a UV eraser to erase the memory contents before reprogramming. It is packaged in a DIP (Dual In-line Package) with a transparent window for UV erasure. The programming voltage and timing specifications should be strictly followed according to the manufacturer's datasheet to ensure proper programming and data retention.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess