EN
  • EN
  • DE

RD74LVC244BFPEL-E

Part No RD74LVC244BFPEL-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Compliant
Win Source Part Number 1176555-RD74LVC244BFPEL-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC244BFPEL-E CAD Model

Description

The RD74LVC244BFPEL-E is an Octal Bus Buffer manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) family of logic devices, known for their high-speed performance and low power consumption. This buffer is designed to isolate and drive high-capacitance loads, making it suitable for a wide range of digital applications where signal integrity and signal strength are critical.

Applications

  • Memory Interfacing: Used as a buffer between memory devices and microprocessors to improve signal integrity and drive capability.
  • Data Transmission: Employed in data transmission lines to amplify signals and maintain signal quality over longer distances.
  • Bus Isolation: Functions as a bus buffer in systems where electrical isolation is required between different bus segments.
  • Level Shifting: Can be used for simple level shifting applications between different voltage domains.
  • General-Purpose Logic: Utilized in various digital circuits for signal buffering, driving, and isolation.

Features

  • Octal Configuration: Contains eight independent buffer channels in a single package.
  • Low Voltage Operation: Operates at supply voltages ranging from 1.65V to 3.6V, making it compatible with low-voltage logic systems.
  • High-Speed Performance: Features fast propagation delays, ensuring minimal signal distortion and high-speed data transmission.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • High Output Drive Capability: Provides high output drive capability, allowing it to drive multiple loads and high-capacitance lines.
  • TTL Compatibility: Input thresholds are TTL-compatible, enabling seamless interfacing with TTL logic devices.
  • Output Enable Control: Features an output enable (OE) input that allows all outputs to be simultaneously disabled.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.

Benefits

  • Improved Signal Integrity: Buffers signals to improve signal quality and reduce signal degradation.
  • Increased System Performance: High-speed performance ensures minimal signal delay and faster data transmission.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and extends battery life.
  • Enhanced System Reliability: Provides robust signal driving and isolation, enhancing system reliability.
  • Simplified System Design: Octal configuration reduces component count and simplifies board layout.
  • Versatile Application: Suitable for a wide range of digital applications requiring signal buffering and isolation.
  • Cost-Effective Solution: Provides a cost-effective solution for buffering and driving signals in digital systems.

Additional Details

The RD74LVC244BFPEL-E is typically available in a SOP (Small Outline Package), allowing for efficient PCB layout and assembly. The device features input protection circuitry to guard against electrostatic discharge (ESD). Detailed technical specifications, including propagation delays, supply current, and pinout diagrams, are available in the Renesas product datasheet.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.6087
Mitsubishi
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess