EN
  • EN
  • DE

R8J03020FP#RFJZ

Part No R8J03020FP#RFJZ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0849+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711805-R8J03020FP#RFJZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R8J03020FP#RFJZ CAD Model

Description

The R8J03020FP#RFJZ is a power management IC (PMIC) manufactured by Renesas Electronics America. This device is designed to provide efficient power conversion and management for a variety of electronic systems. Its key features include multiple voltage rails, integrated protection circuitry, and programmable settings, making it suitable for complex power architectures.

Applications:

  • Automotive Systems: Used in automotive ECUs (Engine Control Units), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and industrial PCs.
  • Networking Equipment: Found in routers, switches, and other networking devices to manage power distribution.
  • Consumer Electronics: Utilized in high-end consumer devices like gaming consoles and smart TVs.
  • Embedded Systems: Suitable for a wide range of embedded applications requiring precise power management.

Features:

  • Multiple Voltage Rails: Provides multiple regulated output voltages to power different system components.
  • High Efficiency Conversion: Achieves high efficiency across a wide load range, minimizing power dissipation.
  • Programmable Settings: Allows for flexible configuration of output voltages, current limits, and other parameters.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown protection.
  • I2C Communication Interface: Enables communication with a microcontroller for monitoring and control.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Optimized Power Management: Efficiently manages power distribution to different system components.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Enhanced System Reliability: Integrated protection features ensure safe and reliable operation.
  • Flexible Configuration: Programmable settings allow for customization to specific application requirements.
  • Simplified System Design: Streamlines the power supply design process.

Additional Details:

The R8J03020FP#RFJZ is designed to meet the stringent requirements of modern electronic systems. It features a robust architecture and advanced control algorithms to ensure stable and efficient power delivery. The device also includes comprehensive diagnostic capabilities for monitoring system performance. This PMIC is a versatile solution for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess