EN
  • EN
  • DE

R8A77660DBG

Part No R8A77660DBG
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1550+
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715900-R8A77660DBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R8A77660DBG CAD Model

Description

The R8A77660DBG is a high-performance System-on-Chip (SoC) from Renesas Electronics, part of their R-Car series. This SoC is designed for automotive infotainment, industrial control, and other applications requiring advanced processing capabilities, multimedia support, and connectivity options. It provides a comprehensive platform for creating sophisticated embedded systems.

Applications:

  • Automotive Infotainment Systems: Used for navigation, multimedia playback, connectivity, and display control in vehicles.
  • Industrial Control Systems: Employed in machinery, automation equipment, and process control systems for real-time processing and control.
  • Human-Machine Interfaces (HMIs): Integrated into interactive displays and control panels for industrial and consumer applications.
  • Digital Signage: Powers large-format displays and interactive kiosks with multimedia capabilities.
  • Surveillance Systems: Utilized in video processing and analytics for security and monitoring applications.

Features:

  • High-Performance CPU Cores: Features multiple ARM Cortex cores for efficient processing of complex tasks.
  • Integrated GPU: Includes a powerful graphics processing unit for rendering high-resolution displays and supporting advanced graphics applications.
  • Extensive Connectivity Options: Supports Ethernet, USB, CAN, and other interfaces for seamless integration with peripherals and networks.
  • Multimedia Support: Provides hardware acceleration for video and audio codecs, enabling smooth playback and encoding of multimedia content.
  • Advanced Security Features: Incorporates security mechanisms to protect against unauthorized access and data breaches.

Benefits:

  • Enhanced Performance: The combination of multiple CPU cores and a dedicated GPU delivers exceptional processing power for demanding applications.
  • Rich Multimedia Experience: Hardware-accelerated multimedia support enables smooth playback of high-resolution video and immersive audio experiences.
  • Seamless Connectivity: Comprehensive connectivity options simplify integration with other devices and networks.
  • Robust Security: Advanced security features protect against cyber threats and ensure data integrity.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of components required, lowering overall system cost.

Additional Details:

The R8A77660DBG typically includes features like video input and output interfaces, memory controllers for DDR3/DDR4 RAM, and various peripherals such as UART, SPI, and I2C. It often runs on embedded operating systems like Linux or Android, providing a flexible and scalable platform for software development. The specific specifications of the R8A77660DBG can vary depending on the specific model, but it generally offers a wide range of capabilities for demanding embedded applications. The power consumption and thermal characteristics of the device are also key considerations for its use in various environments. It's designed to meet the rigorous requirements of automotive and industrial applications, including extended temperature ranges and long-term reliability.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess