EN
  • EN
  • DE

R8A77301D266FPV#UM

Part No R8A77301D266FPV#UM
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 32-bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087554-R8A77301D266FPV#UM
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A77301D266FPV#UM CAD Model

Description

The R8A77301D266FPV#UM is a Renesas R-Car series system-on-chip (SoC) designed for automotive infotainment and connected car applications. It integrates high-performance processing capabilities, advanced graphics, and a wide range of connectivity options to deliver a rich user experience in modern vehicles.

Applications:

      
  • Automotive Infotainment Systems: Powering head units with navigation, multimedia playback, and smartphone integration.
  •   
  • Digital Cockpits: Enabling advanced instrument clusters and multi-display systems.
  •   
  • Connected Car Services: Supporting telematics, over-the-air updates, and cloud-based services.
  •   
  • Human-Machine Interface (HMI): Providing responsive and intuitive interfaces for vehicle control and information display.

Features:

      
  • High-Performance CPU: Equipped with multiple ARM Cortex-A cores for demanding applications.
  •   
  • Advanced GPU: Features a powerful graphics processing unit for smooth and realistic 3D rendering.
  •   
  • Video Processing: Supports high-resolution video encoding and decoding for multimedia applications.
  •   
  • Connectivity: Includes Ethernet, USB, CAN, and other interfaces for connecting to vehicle networks and external devices.
  •   
  • Security Features: Incorporates hardware security modules for secure boot, data encryption, and protection against cyber threats.
  •   
  • Memory Support: Supports DDR memory for high-speed data access and processing.
  •   
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, including UART, SPI, and I2C, for connecting to sensors and other devices.

Benefits:

      
  • Enhanced User Experience: Delivers smooth and responsive performance for demanding infotainment applications.
  •   
  • Improved Connectivity: Enables seamless integration with vehicle networks and external devices.
  •   
  • Increased Security: Protects against cyber threats and ensures the integrity of vehicle systems.
  •   
  • Reduced Power Consumption: Optimized for low power operation to extend battery life in automotive applications.
  •   
  • Flexible Platform: Supports a variety of operating systems and software frameworks for rapid development.

Additional Details:

The R8A77301D266FPV#UM is designed to meet the rigorous requirements of the automotive industry, including extended temperature ranges and high reliability. It supports various software platforms, including Linux and Android, allowing developers to create customized solutions for a wide range of automotive applications. It offers advanced graphics capabilities, including support for OpenGL ES and OpenCL, enabling realistic and immersive user interfaces.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.9179 $134.9179
2+ $130.5658 $261.1316
3+ $126.2138 $378.6414
4+ $113.1565 $452.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess