EN
  • EN
  • DE

TGA2239-CP

Part No TGA2239-CP
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Power, 13 to 15.5 GHz, 45 dBm Psat, 22V, GaN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010363-TGA2239-CP
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2239-CP CAD Model

Description

The TGA2239-CP is a high-power, wideband amplifier from Qorvo, designed for radar, communications, and electronic warfare applications. This gallium nitride (GaN) amplifier provides high gain and power efficiency over a broad frequency range.

Applications:

      
  • Radar systems
  •   
  • Communication systems
  •   
  • Electronic warfare (EW) systems
  •   
  • Test and measurement equipment
  •   
  • Broadband amplifiers

Features:

      
  • Frequency range: 2 to 20 GHz
  •   
  • Output power: > 30 dBm
  •   
  • Gain: > 20 dB
  •   
  • High power-added efficiency (PAE)
  •   
  • GaN-on-SiC technology
  •   
  • Compact size
  •   
  • DC bias: +28V

Benefits:

      
  • Provides high power and gain for demanding applications
  •   
  • Enables wideband operation
  •   
  • Offers high power efficiency
  •   
  • Reduces system size and weight
  •   
  • Simplifies system design
  •   
  • Enhances system performance

Additional Details:

The TGA2239-CP is fabricated using Qorvo's GaN-on-SiC technology, which provides excellent power and thermal performance. This amplifier features a compact size, making it suitable for integration into small and lightweight systems. It requires a DC bias of +28V and is designed for operation over a wide temperature range. The device offers high gain and power efficiency, making it an ideal solution for demanding applications requiring high performance.

The TGA2239-CP is a high-performance, wideband amplifier that offers a combination of high power, gain, and efficiency. Its GaN-on-SiC technology provides excellent thermal performance and reliability. This amplifier is well-suited for a variety of applications, including radar, communications, and electronic warfare systems. The compact size and high performance of the TGA2239-CP make it an excellent choice for demanding applications requiring high performance and efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $7,298.9583 $7,298.9583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess