EN
  • EN
  • DE

LFB182G45CGFD761

Part No LFB182G45CGFD761
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Frequency 2.45 GHz
Length 1.6 mm
RoHS Compliant
Width 800 µm
Win Source Part Number 1069425-LFB182G45CGFD761
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFB182G45CGFD761 CAD Model

Description

The LFB182G45CGFD761 is a Murata Electronics North America inductor designed for noise suppression in various electronic circuits. It is a compact, high-performance component suitable for applications requiring effective filtering of unwanted frequencies.

Applications

      
  • Noise suppression in power lines.
  •   
  • Decoupling in digital circuits.
  •   
  • Filtering in audio circuits.
  •   
  • Signal line noise reduction.
  •   
  • General-purpose EMI suppression.

Features

      
  • Compact size for space-constrained applications.
  •   
  • High impedance over a broad frequency range.
  •   
  • Excellent noise suppression characteristics.
  •   
  • Stable electrical characteristics.
  •   
  • RoHS compliant.

Benefits

      
  • Improved signal integrity.
  •   
  • Reduced EMI emissions.
  •   
  • Enhanced system reliability.
  •   
  • Simplified circuit design.
  •   
  • Compliance with environmental regulations.

Additional Details

This inductor is designed to minimize unwanted noise and interference in electronic circuits.  Its small size and high performance make it suitable for a wide range of applications. It's designed to provide effective filtering of high-frequency noise. The component's stable electrical characteristics ensure consistent performance under varying operating conditions. Its construction and materials contribute to its reliability and longevity in demanding environments.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0772
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess