EN
  • EN
  • DE

R7F7010563AFP

Part No R7F7010563AFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end In-vehicle Microcomputers for Body Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087500-R7F7010563AFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F7010563AFP CAD Model

Description

The R7F7010563AFP is a microcontroller (MCU) offered by Renesas Electronics as part of their Renesas Synergy™ S1 series. These MCUs are engineered to provide a versatile and efficient solution for a broad spectrum of embedded applications. With its ARM Cortex-M23 core, this model delivers a blend of performance and low power consumption, making it well-suited for applications requiring both processing power and energy efficiency.

Applications:

  • Industrial automation equipment
  • Home automation systems
  • Consumer electronics
  • Wearable devices
  • Smart energy management systems
  • IoT (Internet of Things) devices

Features:

  • ARM Cortex-M23 Core: Strikes an optimal balance between processing capabilities and energy efficiency.
  • Rich Peripheral Set: Includes UART, SPI, I2C, USB, and ADC interfaces, offering versatile connectivity options.
  • Low Power Design: Minimizes power consumption for prolonged battery life in portable applications.
  • Integrated Security Features: Provides hardware-based security measures for robust protection against unauthorized access and malicious attacks.
  • Renesas Synergy™ Platform: Fully supported by the Renesas Synergy™ platform, which offers a complete suite of software tools and libraries for streamlined development.
  • On-Chip Flash Memory: Features embedded flash memory for secure program storage.
  • SRAM: Offers internal SRAM for efficient data handling and program execution.

Benefits:

  • Faster Time-to-Market: The Renesas Synergy™ platform simplifies development, reducing time and effort.
  • Efficient Performance: The ARM Cortex-M23 core provides ample processing power for diverse embedded tasks.
  • Enhanced Security: Hardware-based security safeguards sensitive data and ensures system integrity.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Cost-Effectiveness: Presents a competitive solution with a strong feature set and performance capabilities.

Additional Details:

The R7F7010563AFP is generally available in a QFP (Quad Flat Package) or similar surface-mount package for easy integration. The operating voltage typically ranges from 1.6V to 5.5V. It is imperative to consult the Renesas documentation for specific details regarding memory sizes, pin configurations, and electrical characteristics of the device. The Renesas Synergy™ Software Package (SSP) plays a vital role by providing a comprehensive set of drivers, middleware, and RTOS integration tools that are essential for fully utilizing the microcontroller's features and peripherals.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess