EN
  • EN
  • DE

R5F364A6NFA

Part No R5F364A6NFA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description This MCU consumes low power, and supports operating modes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241708-R5F364A6NFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F364A6NFA CAD Model

Description

The R5F364A6NFA is a microcontroller from Renesas Electronics, belonging to the M16C/36A Series. It's a 16-bit microcontroller designed for embedded control applications requiring a balance of performance and low power consumption.

Applications:

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • Security Systems
  • Automotive Subsystems
  • Data Acquisition Systems

Features:

  • 16-bit M16C CPU Core
  • Up to 128KB Flash Memory
  • Up to 8KB RAM
  • A/D Converter
  • D/A Converter
  • Serial Communication Interfaces (UART, SPI, I2C)
  • Timers
  • PWM Outputs
  • Real-Time Clock (RTC)
  • Watchdog Timer
  • Low Power Consumption Modes

Benefits:

  • High performance 16-bit processing for demanding control tasks
  • Integrated Flash memory for program storage and updates
  • Versatile peripheral set enables a wide range of applications
  • Low power modes extend battery life in portable devices
  • Compact package options for space-constrained designs
  • Simplified development with Renesas' comprehensive toolchain

Additional Details:

The R5F364A6NFA operates at a specified clock frequency, offering a balance between processing power and energy efficiency. It features a flexible interrupt controller for responsive handling of external events. The on-chip A/D converter allows for direct measurement of analog signals, while the D/A converter provides analog output capabilities. The serial communication interfaces support various protocols, enabling connectivity to other devices and systems. Detailed datasheets and application notes are available from Renesas, providing comprehensive information for developers using this microcontroller. The M16C family is known for its robust architecture and extensive software support.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0365 $65.1825
11+ $10.6965 $117.6615
17+ $10.3627 $176.1659
24+ $10.0289 $240.6936
30+ $9.6939 $290.8170
40+ $8.6914 $347.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess