EN
  • EN
  • DE

AWR2243APBGABLRQ1

Part No AWR2243APBGABLRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description RF Transceiver 76-GHz to 81-GHz automotive second-generation high-performance MMIC 161-FC/CSP -40 to 140
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469146-AWR2243APBGABLRQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx + MCU
Frequency 76GHz ~ 81GHz
Data Rate (Max) 600Mbps
Power - Output 13dBm
Serial Interfaces I2C, SPI
GPIO 3
Voltage - Supply 1.71V ~ 1.9V, 3.135V ~ 3.465V
Operating Temperature -40°C ~ 140°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Ultra Librarian 3D Model Ultra Librarian AWR2243APBGABLRQ1 CAD Model

Description

The AWR2243APBGABLRQ1 is a cutting-edge RF transceiver from Texas Instruments, crafted specifically for automotive radar applications within the 76-GHz to 81-GHz frequency range. It stands out as a second-generation high-performance MMIC solution, designed to enhance the safety and automation features in vehicles through advanced radar systems. This device enables high-resolution radar imaging, crucial for applications such as adaptive cruise control, collision avoidance, and pedestrian detection. It supports a vast array of radar modulation bandwidths, facilitating the creation of highly detailed radar images with excellent separation of objects in the vehicle's surroundings. The AWR2243APBGABLRQ1 integrated circuit is encapsulated in a 161-FC/CSP package, designed to operate reliably in the challenging temperature range of -40 to 140 degrees Celsius, ensuring consistent performance in all automotive environments. Its superior RF performance, combined with low power consumption and compact size, makes it an essential component for the future of automotive radar systems.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3391 $94.6782
3+ $38.8424 $116.5272
4+ $37.6286 $150.5144
6+ $36.4147 $218.4882
8+ $35.2009 $281.6072
10+ $31.5594 $315.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess