EN
  • EN
  • DE

PI5USB30216BXUAEX

Part No PI5USB30216BXUAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description PLUG IN DETECTOR FOR TYPE C CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-STQFN (1.6x1.6)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802664-PI5USB30216BXUAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB30216BXUAEX CAD Model

Description

Overview of PI5USB30216BXUAEX

The PI5USB30216BXUAEX is a high-performance, integrated USB 3.1 Gen 2 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is tailored to meet the needs of high-speed data interface applications.

Key Features

  • USB 3.1 Gen 2 Support: The device supports up to 10Gbps SuperSpeed data rates, ensuring compatibility with the latest USB standards for quick and efficient data transfer.
  • Bi-Directional Switching: It features bi-directional switching capability, which allows for flexible usage scenarios and simplifies the design of multiplexing USB signals.
  • Low Power Consumption: Designed with power efficiency in mind, the PI5USB30216BXUAEX consumes low power, making it ideal for portable and battery-powered applications.
  • High Signal Integrity: The switch maintains high signal integrity, even at the maximum data rate, which is crucial for maintaining performance and reliability in high-speed data applications.
  • Small Form Factor: The compact package design (UQFN-24) allows for space-saving on PCBs, which is essential for modern, space-constrained electronic devices.

Applications

The PI5USB30216BXUAEX is suitable for a wide range of applications, including but not limited to:

  • USB 3.1 Gen 2 data muxing for PCs and laptops
  • High-speed data interfaces for docking stations
  • USB port expansion and multiplexing for tablets and smartphones
  • Industrial control systems requiring high-speed data transfer

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI5USB30216BXUAEX is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial electronic devices.

With its advanced features and dependable performance, the PI5USB30216BXUAEX from Diodes Incorporated stands out as a superior choice for designers looking to integrate a USB 3.1 Gen 2 switch into their next-generation electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess