EN
  • EN
  • DE

R5F2M110ANSP

Part No R5F2M110ANSP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241696-R5F2M110ANSP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F2M110ANSP CAD Model

Description

The R5F2M110ANSP is a microcontroller belonging to the RL78/F13 series from Renesas Electronics. This microcontroller is specifically designed for motor control applications, offering a balance of performance, low power consumption, and integrated peripherals tailored for efficient motor drive systems.

Applications:

  • Brushless DC (BLDC) motor control.
  • Permanent Magnet Synchronous Motor (PMSM) control.
  • Stepper motor control.
  • Fan control.
  • General-purpose motor control applications.

Features:

  • 16-bit RL78 CPU core.
  • Low power consumption.
  • Integrated motor control timers.
  • Analog-to-digital converter (ADC).
  • On-chip communication interfaces (UART, SPI, I2C).
  • Operating voltage range of 1.6V to 5.5V.

Benefits:

  • Efficient and precise motor control.
  • Extended battery life in portable applications.
  • Reduced system cost due to integrated peripherals.
  • Flexible communication options.
  • Wide operating voltage range for various power supply configurations.

Additional Details:

The R5F2M110ANSP microcontroller features a 16-bit RL78 CPU core, offering a balance of performance and code efficiency. Its low power consumption makes it suitable for battery-powered applications. The integrated motor control timers are specifically designed for generating PWM signals required for driving motors. The on-chip ADC allows for precise measurement of motor current and voltage. Communication interfaces like UART, SPI, and I2C enable communication with other devices in the system. The operating voltage range of 1.6V to 5.5V provides flexibility in power supply design. The device is typically available in various packages, such as QFP or LQFP, depending on the pin count and required features. It also has integrated comparators and operational amplifiers for sensor signal conditioning. The flash memory size varies but is typically in the range of 16KB to 64KB. The RAM size also varies depending on the specific model.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess