EN
  • EN
  • DE

AD9837BCPZ-RL

Part No AD9837BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 16MHZ 10BIT 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution (Bits) 10 b
Master fclk 16MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number AD9837
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139307-AD9837BCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9837BCPZ-RL CAD Model

Description

Analog Devices Inc. AD9837BCPZ-RL: A Compact and Efficient Waveform Generator IC

The AD9837BCPZ-RL from Analog Devices Inc. is a highly integrated, low power, programmable waveform generator IC capable of producing sine, triangular, and square wave outputs. This precision analog microelectronic device is specifically designed to be a versatile solution for a wide array of applications, including signal generation in test and measurement equipment, clock generation, and in various types of sensor interfaces.

Utilizing advanced Direct Digital Synthesis (DDS) technology, the AD9837BCPZ-RL offers excellent frequency control and phase modulation capabilities. This IC is capable of generating waveforms at frequencies up to 25 MHz with a 10-bit resolution phase accumulator, enabling precise control over the output signal. The device operates with a power supply range from 2.3 V to 5.5 V, which allows for flexibility in different system designs and helps in maintaining low power consumption.

Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9837BCPZ-RL is optimized for space-constrained applications. The small footprint of the package makes it an ideal choice for portable and battery-powered devices where efficiency and size are critical considerations.

The IC is equipped with a serial interface that allows easy integration into existing digital systems. The interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing designers with a range of options for communication with microcontrollers or digital signal processors.

Key features of the AD9837BCPZ-RL include:

  • Programmable frequency and phase
  • 10-bit DAC resolution
  • Low power operation
  • On-chip COS lookup table
  • Power-down option

With its high level of integration and performance, the AD9837BCPZ-RL is a robust solution for generating accurate and stable waveforms in various electronic systems. Whether for consumer electronics, industrial instrumentation, or communication systems, this Analog Devices Inc. waveform generator IC stands out as a reliable and flexible component that enhances the capabilities of electronic designs.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $8.3158
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4069 $51.2552
20+ $5.2570 $105.1400
30+ $5.0927 $152.7810
41+ $4.9284 $202.0644
53+ $4.7641 $252.4973
71+ $4.2713 $303.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess