EN
  • EN
  • DE

R5F21355MNFP

Part No R5F21355MNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description household appliances, office equipment, audio equipment, consumer equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241667-R5F21355MNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21355MNFP CAD Model

Description

The R5F21355MNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/3x Series. This microcontroller is designed for embedded applications requiring low power consumption and a balance of processing power and peripheral features. It's often used in consumer electronics, industrial control, and automotive subsystems.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and personal care products.
  • Industrial Control: Motor control, sensor interfaces, and data logging.
  • Automotive Subsystems: Dashboard displays, lighting control, and anti-theft systems.
  • Medical Devices: Portable monitoring equipment and diagnostic tools.
  • Security Systems: Alarm panels, access control systems, and surveillance cameras.

Features:

  • R8C CPU Core: Offers a balance of performance and low power consumption.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital data for processing.
  • Digital-to-Analog Converter (DAC): Converts digital data to analog signals for control.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible I/O: Allows for easy interfacing with a wide range of external devices.
  • Easy Development: Renesas provides a comprehensive development environment for the R8C family.
  • Cost-Effective Solution: Offers a good balance of features and performance at a competitive price.

Additional Details:

The R5F21355MNFP typically operates from a 3V or 5V power supply. It often comes in a small outline package (SOP) or quad flat package (QFP) for surface mounting. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming. The microcontroller can be programmed using C or assembly language.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess