EN
  • EN
  • DE

RD13S-T1-A/B2

Part No RD13S-T1-A/B2
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978169-RD13S-T1-A/B2
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD13S-T1-A/B2 CAD Model

Description

The RD13S-T1-A/B2 is a Zener diode manufactured by Renesas Electronics America. Zener diodes are silicon semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value known as the Zener voltage. They are commonly used to regulate voltage or for overvoltage protection.

Applications:

  • Voltage Regulation: Maintains a stable voltage in circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits voltage levels in signal processing applications.
  • Voltage Shifting: Shifts voltage levels in electronic circuits.
  • Wave Shaping: Shapes waveforms in various electronic applications.

Features:

  • Precise Zener Voltage: Provides a well-defined reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • Small Package Size: Allows for use in compact electronic devices.
  • High Surge Current Capability: Withstands high current surges without damage.
  • AEC-Q101 Qualified: Indicates suitability for automotive applications.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage levels in electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components.
  • Simplified Circuit Design: Provides a simple and easy-to-use voltage regulation solution.
  • Improved System Reliability: Enhances the overall reliability of electronic devices.

Additional Details:

Specific details such as Zener voltage, reverse leakage current, power dissipation, and package type can be found in the product datasheet from Renesas Electronics America. Consult the datasheet for detailed electrical characteristics, thermal characteristics, and application circuits. The datasheet specifies the test conditions for Zener voltage and reverse leakage current. It includes information about the diode's dynamic impedance, which is relevant in voltage regulation applications. It is important to consider the power dissipation rating of the Zener diode when selecting it for a particular application. Ensure that adequate heat sinking is provided if the diode is expected to dissipate significant power. Always check the latest revision of the datasheet for the most up-to-date information. Make sure to choose a Zener diode with a power rating that exceeds the maximum expected power dissipation in your application to ensure reliable operation and prevent premature failure. Appropriate series resistance must be used to limit current through the Zener diode.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess