EN
  • EN
  • DE

R5F212L4SNFP#VD

Part No R5F212L4SNFP#VD
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LQFP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715892-R5F212L4SNFP#VD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212L4SNFP#VD CAD Model

Description

The R5F212L4SNFP#VD is a microcontroller from Renesas Electronics, part of the R8C/2x Series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and peripheral integration. It's commonly used in applications where cost-effectiveness and compact size are important.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control: Employed in basic industrial control systems, such as simple motor control and sensor monitoring.
  • Home Automation: Found in home automation devices, including lighting control and security systems.
  • Medical Devices: Can be used in portable medical devices requiring low power consumption.
  • Security Systems: Implemented in alarm systems and access control devices.

Features:

  • 16-bit R8C CPU Core: High-performance 16-bit CPU for efficient processing.
  • 16KB Flash Memory: On-chip flash memory for program storage.
  • 1KB SRAM: On-chip SRAM for data storage.
  • Serial Interfaces: Includes UART, CSI, and I2C serial communication interfaces.
  • Timers: Multiple timer channels for various timing and control functions.
  • A/D Converter: Integrated analog-to-digital converter for sensor interface.
  • I/O Ports: General-purpose input/output ports for external device control.

Benefits:

  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals.
  • Easy to Program: Supported by Renesas development tools and a comprehensive software library.
  • Compact Size: Available in small package sizes for space-constrained designs.

Additional Details:

The R5F212L4SNFP#VD operates at a specific clock frequency, typically in the MHz range. The microcontroller includes interrupt capabilities for real-time event handling. It is available in surface-mount packages. Development tools, such as compilers, debuggers, and emulators are available to assist with software development. The device datasheet contains detailed electrical characteristics, pin assignments, and timing diagrams. This microcontroller supports various low-power modes to further reduce power consumption during idle periods.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess