EN
  • EN
  • DE

R5F21256SY554FP#U0

Part No R5F21256SY554FP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182140-R5F21256SY554FP#U0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21256SY554FP#U0 CAD Model

Description

The R5F21256SY554FP#U0 is a microcontroller from Renesas Electronics, part of the R8C family. It's designed for embedded applications needing a balance of processing power, low power consumption, and a small footprint.

Applications:

  • Consumer Electronics: In devices like remote controls, toys, and portable audio players.
  • Industrial Control: For tasks such as motor control, sensor interfacing, and process monitoring.
  • Medical Devices: Used in portable medical instruments and patient monitoring equipment.
  • Automotive: In applications like body control modules, lighting systems, and sensor interfaces.
  • Smart Home: For devices like lighting controls, security systems, and thermostats.

Features:

  • R8C CPU Core: A 16-bit CPU core for efficient processing.
  • Flash Memory: Integrated for storing program code.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Serial Interfaces: UART, SPI, and I2C for serial communication.
  • ADC: An integrated analog-to-digital converter for sensor input.
  • DAC: An integrated digital-to-analog converter for analog output.
  • Low Power: Designed for low power consumption to extend battery life.
  • Compact Package: Small form factor for space-constrained applications.

Benefits:

  • Efficient Processing: Enables real-time control in embedded systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Suitable for compact device designs.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Flexible Communication: Allows easy interfacing with other devices through serial ports.
  • Cost-Effective: Offers a competitive solution for embedded control applications.

Additional Details:

The R5F21256SY554FP#U0 typically includes features like a watchdog timer, power-on reset, and low-voltage detection. The amount of Flash and RAM memory, and the number of I/O pins, depend on the specific part number within the R8C family. Renesas provides an integrated development environment (IDE) for programming and debugging this microcontroller.

The microcontroller is suitable for a variety of applications that require a balance of processing power, low power consumption, and a small footprint.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess