EN
  • EN
  • DE

R5F21144SP#U0

Part No R5F21144SP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20LSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 20-LSSOP
Win Source Part Number 138901-R5F21144SP#U0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21144SP#U0 CAD Model

Description

The R5F21144SP#U0 is a microcontroller manufactured by Renesas Electronics America, belonging to the R8C/14 Group. It's designed for embedded systems needing a blend of computational capability and power efficiency. This microcontroller is suitable for applications ranging from consumer devices to industrial control systems.

Applications:

  • Home Appliances: Commonly used in appliances such as washing machines, refrigerators, and microwave ovens for control and monitoring functions.
  • Industrial Automation: Applicable in industrial control systems for tasks like motor control, sensor data acquisition, and process monitoring.
  • Security Systems: Integrated into security devices such as alarm systems, access control systems, and surveillance equipment.
  • Automotive Electronics: Found in automotive applications including dashboard controls, lighting systems, and body electronics.
  • Medical Devices: Used in portable medical equipment like blood pressure monitors, glucose meters, and patient monitoring devices.

Features:

  • R8C CPU Core: Employs the Renesas R8C CPU core for efficient processing in embedded applications.
  • Flash Memory: Contains integrated Flash memory for storing program code and data.
  • RAM: Includes RAM (Random Access Memory) for temporary data storage during program execution.
  • Timers: Equipped with multiple timer channels for precise timing control and event management.
  • Serial Communication: Supports various serial communication interfaces such as UART, SPI, and I2C for connecting to peripherals and other devices.
  • A/D Converter: Features an integrated Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • I/O Ports: Offers multiple general-purpose input/output (GPIO) ports for interfacing with external components and devices.

Benefits:

  • High Performance: The R8C core provides sufficient processing power for a variety of embedded tasks.
  • Flexible Communication: Supports multiple communication interfaces for seamless integration with various devices.
  • Analog Interface: Integrated ADC facilitates easy connection to analog sensors and signals.
  • Versatile I/O: General-purpose I/O ports allow flexible interfacing with external components.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Additional Details:

The R5F21144SP#U0 operates within specified voltage and temperature ranges to ensure reliable performance. Detailed technical specifications can be found in the Renesas datasheet for the R8C/14 Group. It also supports a range of development tools and software libraries to simplify embedded application development and deployment.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess