EN
  • EN
  • DE

R5F10BGCLFB#V5

Part No R5F10BGCLFB#V5
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000639-R5F10BGCLFB#V5
Package Tray
Grade -
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Package Tray
Product Status Obsolete
Base Product Number R5F10
Ultra Librarian 3D Model Ultra Librarian R5F10BGCLFB#V5 CAD Model

Description

The R5F10BGCLFB#V5 is a microcontroller from Renesas Electronics, part of the RL78/G13 series. This series is known for its ultra-low power consumption, making it suitable for a wide range of applications, particularly those that are battery-powered or energy-efficient. The RL78/G13 family offers a balance of performance and power efficiency, with a rich set of peripherals and a flexible architecture. The #V5 likely denotes a specific variant or configuration within the R5F10BGCLFB product line.

Applications

  • Battery-powered devices: Remote controls, sensors, and wearable devices.
  • Home appliances: Control of washing machines, refrigerators, and air conditioners.
  • Industrial control: Control of motors, sensors, and actuators in industrial equipment.
  • Healthcare devices: Monitoring devices, blood glucose meters, and other portable medical equipment.
  • Smart meters: Energy, water, and gas meters with communication capabilities.

Features

  • Ultra-low power consumption: Minimizes energy consumption in active and standby modes.
  • RL78 CPU core: Offers a balance of performance and code efficiency.
  • Integrated peripherals: Includes timers, ADCs, DACs, and communication interfaces.
  • On-chip flash memory: Stores program code and data.
  • On-chip RAM: Provides working memory for the microcontroller.
  • Low voltage operation: Operates from a wide range of supply voltages.

Benefits

  • Extended battery life: Reduces the need for frequent battery replacements.
  • Reduced energy costs: Minimizes energy consumption in energy-sensitive applications.
  • Simplified system design: Reduces the number of external components required.
  • Improved performance: Enables complex control algorithms.
  • Enhanced reliability: Operates reliably in harsh environments.

Additional Details

The R5F10BGCLFB#V5 microcontroller features a 16-bit RL78 CPU core. The integrated peripherals typically include timers for precise timing control, analog-to-digital converters (ADCs) for sensing analog signals, digital-to-analog converters (DACs) for generating analog outputs, and communication interfaces such as UART, SPI, and I2C for communicating with other devices. The on-chip flash memory is used to store the program code and data, while the on-chip RAM provides working memory for the microcontroller. The low voltage operation allows the microcontroller to operate from a wide range of supply voltages, making it suitable for battery-powered applications. The specific operating frequency, memory sizes, and peripheral configurations can be found in the manufacturer's datasheet. The microcontroller typically comes in a QFP or QFN package for surface mount assembly. The RL78/G13 series offers various power-saving modes, such as sleep mode and stop mode, to further reduce power consumption. The microcontroller is often used in applications that require real-time control and precise timing.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess