EN
  • EN
  • DE

R5F109ACKSP#H0

Part No R5F109ACKSP#H0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit RL78/F12 RL78 CISC 32KB Flash 2.7V to 5.5V 30-Pin LSSOP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LSSOP
Win Source Part Number 975127-R5F109ACKSP#H0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F109ACKSP#H0 CAD Model

Description

The R5F109ACKSP#H0 is a microcontroller (MCU) from Renesas Electronics America. This microcontroller belongs to the RL78 family, known for its ultra-low power consumption and high performance. It is designed for a wide range of applications, including industrial control, consumer electronics, and home appliances.

Applications:

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for controlling motor speed, temperature, and other functions.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), motor drives, and other industrial equipment for precise control and automation.
  • Consumer Electronics: Employed in remote controls, toys, and other consumer devices for controlling various functions and features.
  • Healthcare Devices: Utilized in blood glucose meters, patient monitoring systems, and other healthcare equipment for data acquisition and processing.
  • Smart Meters: Used in electricity, gas, and water meters for measuring consumption and transmitting data to utility companies.

Features:

  • RL78 Core: Based on the Renesas RL78 core, offering a balance of performance and power efficiency.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life in portable devices.
  • Integrated Peripherals: Includes a variety of integrated peripherals such as timers, ADCs, DACs, and communication interfaces.
  • Memory Options: Offers a range of memory options, including flash memory and SRAM, to suit different application requirements.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I2C for connecting to other devices.

Benefits:

  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Enhanced Performance: Provides sufficient processing power for demanding applications.
  • Simplified System Design: Integrates various peripherals, reducing the need for external components.
  • Increased Flexibility: Offers a range of memory options and communication interfaces to suit different application needs.
  • Lower System Cost: Reduces overall system cost by integrating various functions into a single chip.

For detailed technical specifications, including clock speed, memory size, pinout, and operating voltage, refer to the official datasheet provided by Renesas Electronics America.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess