EN
  • EN
  • DE

R5F1096DJSP#V0

Part No R5F1096DJSP#V0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026711-R5F1096DJSP#V0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F1096DJSP#V0 CAD Model

Description

The R5F1096DJSP#V0 is a microcontroller from Renesas Electronics' RL78/G13 series. This ultra-low power microcontroller is designed for a wide range of applications, including consumer electronics, industrial control, and IoT devices. It provides a balance of performance, low power consumption, and integrated peripherals, making it ideal for battery-powered and energy-efficient applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • IoT devices
  • Battery-powered applications
  • Smart meters

Features

  • RL78/G13 core: High-performance, low-power 16-bit CPU core.
  • Ultra-low power consumption: Minimizes energy consumption for extended battery life.
  • Up to 64 KB Flash memory: Stores program code and data.
  • Up to 4 KB SRAM: Provides working memory for data manipulation.
  • Timers: Enables precise timing and control operations.
  • Serial communication interfaces: Supports UART, SPI, and I2C communication.
  • Analog-to-digital converter (ADC): Converts analog signals to digital data.

Benefits

  • Extended battery life: Ultra-low power consumption maximizes battery life in portable devices.
  • Versatile microcontroller: Suitable for a wide range of applications.
  • High performance: RL78/G13 core delivers sufficient processing power for demanding tasks.
  • Integrated peripherals: Reduces the need for external components.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details

The R5F1096DJSP#V0 operates at a specified voltage range and requires proper power supply decoupling for stable operation. The microcontroller can be programmed using various development tools and compilers. The integrated peripherals can be configured to meet specific application requirements. Proper clock configuration is essential for achieving optimal performance. The device supports various power-saving modes to minimize energy consumption. Consult the datasheet for detailed specifications on pin assignments, electrical characteristics, and programming considerations. These microcontrollers are well-suited for modern applications requiring low power consumption and reliable performance.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess