EN
  • EN
  • DE

R5F1026AASP#V0

Part No R5F1026AASP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20LSSOP / MCU 16-bit RL78 CISC 16KB Flash 2.5V/3.3V/5V 20-Pin LSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series RL78/G12
Packaging Tray
Core Processor RL78
Core Size 16-Bit
Speed 24MHz
Connectivity CSI, I2C, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8/10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-LSSOP
Win Source Part Number 792900-R5F1026AASP#V0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 80
Family Name R5F1026A
Introduction Date March 29, 2012
ECCN 3A991
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian R5F1026AASP#V0 CAD Model

Description

The R5F1026AASP#V0 is a microcontroller from Renesas Electronics belonging to the RL78/G13 family. This microcontroller is designed for low-power applications and offers a balance of performance and energy efficiency.

Applications

  • Home Appliances: Used in controlling various home appliances.
  • Industrial Control: Employed in industrial control systems for automation.
  • Healthcare Devices: Suitable for use in portable healthcare devices.
  • Consumer Electronics: Utilized in consumer electronic products such as remote controls and toys.
  • IoT Devices: Used as the core controller in various IoT applications.

Features

  • RL78 Core: Based on the Renesas RL78 CPU core for efficient processing.
  • 16KB Flash Memory: Includes 16KB of on-chip flash memory for program storage.
  • 1.5KB SRAM: Provides 1.5KB of on-chip SRAM for data storage.
  • Multiple Communication Interfaces: Features UART, CSI, and I2C communication interfaces.
  • Low Power Consumption: Designed for ultra-low power consumption to extend battery life.

Benefits

  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Versatile Connectivity: Offers multiple communication interfaces for flexible system integration.
  • Compact Design: Available in a small package for space-constrained applications.
  • Reliable Performance: Renesas' quality ensures reliable operation in various environments.
  • Cost-Effective: Provides a cost-effective solution for a wide range of applications.

Additional Details

The R5F1026AASP#V0 microcontroller operates at a maximum frequency of 32 MHz. It features a 10-bit A/D converter and several timers and PWM channels. The low-power design includes various power-saving modes to further reduce energy consumption. It is available in various package options, including QFP and LQFP. Consult the datasheet for detailed specifications and programming information.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8154 $61.1550
175+ $0.6699 $117.2325
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess