The SAL-TC298TP-128F300L BB is a high-performance 32-bit microcontroller belonging to the AURIX™ family from Infineon Technologies. Specifically designed for demanding automotive and industrial applications, this microcontroller offers exceptional processing power, extensive memory, and a wide array of peripherals. It is particularly well-suited for systems requiring functional safety features, real-time performance, and robust security.
Applications:
- Automotive Powertrain Control (Engine, Transmission)
- Advanced Driver Assistance Systems (ADAS) – Radar, Camera, Sensor Fusion
- Electric Vehicle (EV) and Hybrid Electric Vehicle (HEV) Control Systems
- Industrial Automation and Robotics
- Functional Safety Applications (e.g., Safety PLCs)
- Aerospace and Avionics Systems
- Railway Control Systems
Features:
- TriCore™ CPU architecture with up to 300 MHz clock frequency
- 12 MB embedded Flash memory with Error Correction Code (ECC)
- 1.4 MB on-chip SRAM with ECC
- Multiple Ethernet interfaces with support for AVB (Audio Video Bridging) and TSN (Time-Sensitive Networking)
- Multiple CAN FD (CAN with Flexible Data-Rate) interfaces for high-speed communication
- SENT (Single Edge Nibble Transmission) interfaces for sensor connectivity
- High-resolution PWM (Pulse Width Modulation) units for motor control
- ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) units for analog signal processing
- Hardware Security Module (HSM) for secure boot, data encryption, and authentication
- Compliant with ISO 26262 ASIL-D functional safety standard
Benefits:
- Exceptional real-time performance for time-critical applications
- Integrated functional safety features for safety-related systems
- Extensive communication interfaces for seamless integration in complex networks
- Large memory capacity for demanding software applications and data storage
- Hardware security module protects against unauthorized access and cyber threats
- Reduced system cost and complexity through high integration and optimized architecture
- Enhanced system reliability through built-in error correction and diagnostic features
Technical Specifications:
The SAL-TC298TP-128F300L BB microcontroller operates over a supply voltage range of 3.0 V to 3.6 V and is available in a PG-BGA-292 package. It is designed to operate in a temperature range of -40°C to +125°C. This device includes advanced debugging and tracing capabilities to facilitate software development and validation. The integrated memory protection unit (MPU) enhances software reliability by preventing unauthorized memory access.