EN
  • EN
  • DE

R5F100PGAA00FB#V0 V05P

Part No R5F100PGAA00FB#V0 V05P
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182099-R5F100PGAA00FB#V0 V05P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5F100PGAA00FB#V0 V05P CAD Model

Description

The R5F100PGAA00FB#V0 V05P is a microcontroller from the Renesas RL78/G13 family, known for its ultra-low power consumption and versatile feature set. This specific part number is designed for embedded systems requiring a balance of processing power, energy efficiency, and connectivity. The RL78/G13 series is widely used in applications ranging from consumer electronics to industrial control.

Applications:

  • Smart Home Devices: Control of lighting, thermostats, and security systems.
  • Industrial Automation: Sensor monitoring, motor control, and data acquisition in industrial environments.
  • Medical Devices: Portable health monitoring devices, blood glucose meters, and other medical equipment.
  • Consumer Electronics: Remote controls, toys, and wearable devices.
  • Metering: Smart meters for electricity, gas, and water monitoring.

Features:

  • RL78 CPU Core: High-performance 16-bit CPU core for efficient processing.
  • Ultra-Low Power Consumption: Optimized for minimal energy usage, extending battery life in portable devices.
  • Flash Memory: Integrated flash memory for program storage and easy firmware updates.
  • RAM: Integrated RAM for data storage during program execution.
  • Timers: Multiple timers for PWM generation, event counting, and real-time clock functionality.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Operating Voltage: Wide operating voltage range for compatibility with various power supplies.
  • Package: QFP package for easy integration into printed circuit boards.

Benefits:

  • Extended Battery Life: Ultra-low power consumption minimizes energy usage, crucial for portable devices.
  • Versatile Performance: Offers sufficient processing power for a wide range of embedded applications.
  • Simplified Development: Comprehensive documentation and development tools ease system design and implementation.
  • Cost-Effective: Provides a competitive price point for budget-conscious applications.
  • Reduced Component Count: Integrated peripherals minimize the need for external components, saving board space and cost.

The R5F100PGAA00FB#V0 V05P is engineered with a robust set of peripherals, including timers, communication interfaces, and analog-to-digital converters. This integration reduces the need for external components, streamlining system design and lowering overall costs. The ultra-low power consumption is achieved through a combination of hardware and software optimizations, including low-power operating modes and efficient clock management. These features make it ideal for applications where long battery life and efficient processing are paramount. Furthermore, the availability of comprehensive development tools and documentation facilitates rapid prototyping and deployment.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess