EN
  • EN
  • DE

R5F100MHAFA

Part No R5F100MHAFA
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834904-R5F100MHAFA
Ultra Librarian 3D Model Ultra Librarian R5F100MHAFA CAD Model

Description

The Renesas R5F100MHAFA is a microcontroller unit (MCU) from the RL78/G13 family. Known for its ultra-low power consumption, it is ideal for applications requiring energy efficiency and long battery life. This MCU is well-suited for diverse embedded systems thanks to its balanced performance and energy conservation capabilities.

Applications

  • Wearable Devices: Fitness trackers, smartwatches, and health monitoring devices.
  • Smart Home Automation: Lighting controls, thermostats, and security systems.
  • Industrial Sensors: Wireless sensor networks for environmental monitoring and industrial process control.
  • Medical Devices: Portable medical instruments like blood pressure monitors and glucose meters.
  • Automotive Accessories: Remote keyless entry systems, tire pressure monitoring, and car alarm systems.

Features

  • RL78 CPU Core: 16-bit CISC architecture designed for low-power operation and high code efficiency.
  • On-Chip Flash Memory: For program and data storage.
  • SRAM: Static RAM for data processing and storage.
  • Low-Power Modes: Multiple power-saving modes for minimizing energy consumption during idle periods.
  • Timers: Versatile timers for precise timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables the conversion of analog signals to digital values for sensor interfacing.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
  • Versatile Connectivity: Serial communication interfaces facilitate easy integration with various peripherals and systems.
  • Precise Control: Timers and PWM capabilities enable accurate control of external components.
  • Cost-Effective Solution: Integrated peripherals minimize the need for external components, reducing system costs.
  • Simplified Development: A comprehensive suite of development tools and resources facilitates rapid prototyping and deployment.

Additional Details

The R5F100MHAFA operates within a voltage range of 1.6V to 5.5V. It includes on-chip Flash memory for program storage and SRAM for data processing. Detailed specifications, including electrical characteristics, pinout diagrams, and software libraries, are available in the Renesas documentation for the RL78/G13 family. The R5F100MHAFA is typically available in various package options, such as QFP and LQFP, to suit different board layout requirements.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess