EN
  • EN
  • DE

R5F100LEAFA#10

Part No R5F100LEAFA#10
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Microcontroller IC
Manufacturer Renesas Electronics America
Series RL78/G13
Package Tray
Number of I/O 48
Family Name R5F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 952
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852587-R5F100LEAFA#10
Ultra Librarian 3D Model Ultra Librarian R5F100LEAFA#10 CAD Model

Description

The Renesas R5F100LEAFA#10 is a microcontroller from the RL78/G13 series. This low-power, high-performance microcontroller is designed for a wide range of applications, including consumer electronics, industrial control, and motor control.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal care products.
  • Industrial Control: Motor control, sensor monitoring, and process automation.
  • Healthcare Devices: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Building Automation: Lighting control, HVAC systems, and security systems.
  • Automotive Accessories: Car audio systems, climate control systems, and body control modules.

Features

  • RL78 CPU Core: High-performance, low-power 16-bit RL78 CPU core.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers: Various timers for timing and control functions.
  • Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement.
  • Low Power Consumption: Designed for low-power operation to extend battery life.

Benefits

  • High Performance: Delivers fast and efficient processing for demanding applications.
  • Low Power: Reduces energy consumption and extends battery life.
  • Integration: Combines various peripherals and functions in a single chip.
  • Flexibility: Allows for the implementation of custom control and monitoring functions.
  • Reduced System Cost: Can reduce system cost by integrating multiple functions into a single chip.
  • Time-to-Market: Enables rapid prototyping and development.

Additional Details

The R5F100LEAFA#10 features a specific amount of flash memory and SRAM, which can be found in the Renesas datasheet. It operates at a specific voltage range and supports various operating modes. The microcontroller is typically programmed using Renesas' e2 studio or other compatible development tools. The #10 indicates a specific production lot or revision number. The device supports a wide range of operating temperatures, making it suitable for various environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1151 $50.7624
58+ $1.7355 $100.6590
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5728 $250.0752
213+ $1.4101 $300.3513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess