EN
  • EN
  • DE

R2A30421BM

Part No R2A30421BM
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288084-R2A30421BM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30421BM CAD Model

Description

The R2A30421BM is a power management IC (PMIC) from Renesas Electronics America. It is designed to provide efficient power conversion and management for a variety of applications. This PMIC integrates multiple functions, including DC-DC converters, LDO regulators, and protection circuits, into a single chip, thereby reducing board space and component count. It is particularly well-suited for battery-powered devices and systems requiring high efficiency and compact size.

Applications

  • Portable electronics: Smartphones, tablets, and other handheld devices.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable health monitors.
  • IoT devices: Sensors, actuators, and other connected devices in the Internet of Things ecosystem.
  • Power banks: External battery packs for charging mobile devices.
  • Wireless chargers: Power management in wireless charging systems.

Features

  • High efficiency DC-DC converters: Enables efficient power conversion, minimizing energy loss and extending battery life.
  • Integrated LDO regulators: Provides stable and regulated voltage rails for sensitive components.
  • Overvoltage protection (OVP): Protects the device from damage due to excessive input voltage.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.
  • Overtemperature protection (OTP): Shuts down the device if the temperature exceeds a safe level.
  • Short-circuit protection (SCP): Protects the device from damage due to short circuits.
  • Compact package: Reduces board space requirements.
  • Low quiescent current: Minimizes power consumption in standby mode.

Benefits

  • Improved battery life: High efficiency converters and low quiescent current extend battery life in portable devices.
  • Reduced board space: Integrated functionality reduces the number of components required, saving board space.
  • Enhanced system reliability: Built-in protection features prevent damage from various fault conditions.
  • Simplified design: Integrated functionality simplifies power supply design.
  • Lower system cost: Reduced component count and simplified design can lower overall system cost.

Additional Details

The R2A30421BM typically operates over a wide input voltage range, making it suitable for various power sources. The switching frequency of the DC-DC converters is optimized for efficiency and low EMI. Detailed specifications regarding input voltage range, output voltage options, switching frequency, and protection thresholds can be found in the Renesas datasheet for this part. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines to ensure proper implementation and optimal performance within a given system. The device is commonly available in a small footprint package suitable for space-constrained applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess