Product Overview: ZLNB2310Q16TC
The ZLNB2310Q16TC is a high-performance, dual-output satellite control IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored for the satellite broadcasting market and is used in controlling the polarization and band selection of LNBs (Low Noise Blocks) within the satellite receiver systems.
Key Features
- Integrated Dual Outputs: The ZLNB2310Q16TC is equipped with two independent outputs that can control two LNBs simultaneously, making it an ideal solution for multi-receiver satellite systems.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, ensuring compatibility with various system power requirements and enhancing the IC's flexibility in different application scenarios.
- Low Power Consumption: Designed with energy efficiency in mind, the ZLNB2310Q16TC boasts low quiescent current, reducing the overall power consumption of the satellite system.
- 22kHz Tone Generation: The IC is capable of generating a 22kHz tone signal, which is used for band switching in universal LNBs, ensuring seamless operation and compatibility with a wide range of satellite dishes and receivers.
- DiSEqC 1.X Compliant: Compliance with DiSEqC 1.X protocol allows for bi-directional communication between the satellite receiver and the dish, enabling advanced control and switching functions.
- Robust Protection Features: The device includes protection mechanisms such as over-temperature and over-current protection, safeguarding the IC and the system from potential damage due to abnormal operating conditions.
Applications
The ZLNB2310Q16TC is specifically designed for satellite receiver systems and is used extensively in applications such as:
- Satellite Set-Top Boxes (STBs)
- Home Satellite TV Systems
- Multi-Dwelling Unit (MDU) Satellite Systems
- Commercial Satellite Broadcasting Equipment
Packaging and Quality
The ZLNB2310Q16TC comes in a compact Q16TC package, which is designed for optimal thermal performance and space-saving on the PCB. Diodes Incorporated is committed to delivering high-quality products, and this IC is no exception, meeting rigorous industry standards for reliability and performance.