EN
  • EN
  • DE

258990\MT18HTF6472Y-53EB2

Part No 258990\MT18HTF6472Y-53EB2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-533 64Mx72 ECC Reg Pb-Free CL4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951152-258990\MT18HTF6472Y-53EB2
Series *
Ultra Librarian 3D Model Ultra Librarian 258990\MT18HTF6472Y-53EB2 CAD Model

Description

The MT18HTF6472Y-53EB2 is a memory module that is part of the memory modules category.

  • Manufacturer: Win Source
  • Part Number: 951152-258990
  • Memory Size: 512 MB (assumed)

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess