EN
  • EN
  • DE

R2A20168SA

Part No R2A20168SA
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-bit 8ch D/A Converter with Buffer Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241495-R2A20168SA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20168SA CAD Model

Description

The R2A20168SA is a single-chip sound processor IC manufactured by Renesas Electronics. It's designed for high-quality audio processing in various applications, including home audio equipment and automotive sound systems.

Applications:

  • Car Audio Systems: Enhancing sound quality and providing audio processing features in car stereos.
  • Home Theater Systems: Used in AV receivers and amplifiers for surround sound processing.
  • Personal Audio Devices: Portable media players and headphones.
  • PC Sound Cards: Improving audio output quality on desktop and laptop computers.
  • Gaming Consoles: Providing immersive audio experiences in gaming applications.

Features:

  • Multiple Audio Processing Functions: Includes functions such as volume control, tone control, and surround sound processing.
  • Low Noise and Distortion: Provides high-quality audio output with minimal noise and distortion.
  • Built-in Equalizer: Allows for adjusting the frequency response of the audio signal.
  • Digital Volume Control: Provides precise and adjustable volume control.
  • Multiple Input/Output Channels: Supports multiple audio input and output channels.
  • I2C Interface: Allows for easy control and configuration via an I2C serial interface.

Benefits:

  • Improved Audio Quality: Enhances the overall listening experience with high-quality audio processing.
  • Flexible Audio Control: Provides a wide range of audio processing functions for customized sound.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies audio system design with its integrated features.
  • Easy Integration: I2C interface allows for easy integration into various systems.

Additional Details:

The R2A20168SA typically operates with a supply voltage of 5V. It supports various audio formats. The specific audio processing algorithms and features available are detailed in the Renesas datasheet. The datasheet also provides information on the I2C communication protocol and register map for configuration. Careful attention to PCB layout and grounding is essential for minimizing noise and distortion.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5678 $60.6526
40+ $2.9279 $117.1160
62+ $2.8367 $175.8754
85+ $2.7454 $233.3590
109+ $2.6530 $289.1770
146+ $2.3793 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess