EN
  • EN
  • DE

MAX5610LEUA+T

Part No MAX5610LEUA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212853-MAX5610LEUA+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5610LEUA+T CAD Model

Description

Product Overview: MAX5610LEUA+T

The MAX5610LEUA+T from Maxim Integrated is a high-precision, low-power digital-to-analog converter (DAC) designed for a wide range of applications, including industrial control systems, automated test equipment, and precision instrumentation. This product offers a seamless blend of performance, flexibility, and reliability, making it an ideal choice for engineers and designers looking to enhance their systems with accurate analog output capabilities.

Key Features

  • Resolution: The MAX5610LEUA+T features a 10-bit resolution, providing fine granularity in its analog output, which is essential for applications requiring high levels of precision.
  • Channels: It is a single-channel DAC, which means it can output one analog signal per chip. This is suitable for systems that require a dedicated DAC for a specific function.
  • Interface: This device supports a serial interface for communication, which allows for easy integration into most microcontroller-based systems with minimal pin usage.
  • Supply Voltage: Operating from a single 2.7V to 5.5V supply, the MAX5610LEUA+T is versatile in terms of power requirements, making it adaptable to both low-power and standard-power applications.
  • Package: The DAC comes in a compact 8-pin µMAX package, which is advantageous for space-constrained applications while still offering excellent thermal performance.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The MAX5610LEUA+T is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output for PLCs
  • Medical Equipment

In conclusion, the MAX5610LEUA+T from Maxim Integrated is a robust and precise DAC that offers designers the quality and performance needed for critical applications. Its combination of high resolution, single-channel output, serial interface, and compact packaging makes it a flexible and efficient solution for delivering precise analog signals in a multitude of electronic systems.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess