EN
  • EN
  • DE

TEA1533AT/N1,518

Part No TEA1533AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 25kHz to 175kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 099805-TEA1533AT/N1,518
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1533AT/N1,518 CAD Model

Description

Introducing the TEA1533AT/N1,518 from NXP

The TEA1533AT/N1,518 is a cutting-edge GreenChip™ SMPS (Switched Mode Power Supply) control IC from NXP Semiconductors, designed to deliver high efficiency and performance for power supply applications. This innovative product is part of NXP's commitment to providing energy-efficient solutions to the electronics industry, aiming to reduce the environmental impact of electronic devices.

Key Features

  • GreenChip Technology: The TEA1533AT/N1,518 incorporates NXP's GreenChip technology, ensuring reduced power consumption in standby mode and overall improved energy efficiency.
  • High Integration: This IC integrates several functions such as a switch, startup resistor, and protections which minimize external component count, reducing the overall design footprint and cost.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the device features frequency modulation for quieter operation and easier compliance with international EMI standards.
  • Protection Features: The TEA1533AT/N1,518 includes various protection mechanisms like OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the reliability and safety of the power supply design.

Applications

The versatility of the TEA1533AT/N1,518 makes it suitable for a wide range of applications, including:

  • Adapters for notebooks and mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as set-top boxes and gaming consoles

Technical Specifications

With its SO-8 package, the TEA1533AT/N1,518 is compact and can be easily integrated into various designs. It operates over a wide supply voltage range and is capable of driving a large power range of SMPS applications. The IC also features under-voltage lockout and soft-start functionalities to ensure smooth operation during power-up sequences.

Environmental and Quality Standards

Committed to environmental sustainability, the TEA1533AT/N1,518 complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. NXP also ensures that this product meets rigorous quality standards, providing reliability and performance that designers can trust for their power supply solutions.

Whether you're designing a new power supply or looking to improve the efficiency of an existing system, the TEA1533AT/N1,518 from NXP offers an excellent balance of performance, integration, and energy efficiency, making it an ideal choice for your next project.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess