EN
  • EN
  • DE
  • IT

R2A20164SA#W5

Part No R2A20164SA#W5
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 16TSSOP  /  8 Bit Digital to Analog Converter 4 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 4
Settling Time 150µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±0.7 (Max)
Architecture R-2R
Temperature Range - Operating -30°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number R2A20164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1087150-R2A20164SA#W5
Ultra Librarian 3D Model Ultra Librarian R2A20164SA#W5 CAD Model

Description

The R2A20164SA#W5 is an 8-bit voltage-buffered digital-to-analog converter (DAC) from Renesas Electronics America Inc.

  • Application: Data Acquisition
  • Series: R-2R Architecture
  • Package: 16-TSSOP
  • Data Interface: SPI
  • Settling Time: 150 microseconds
  • Voltage Supply (Digital and Analog): 2.7V to 5.5V
  • D/A Converters: Four
  • INL/DNL (LSB): ±1 (Max), ±0.7 (Max)
  • Temperature Range: -30°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5806 $65.8060
24+ $5.3995 $129.5880
38+ $5.2313 $198.7894
52+ $5.0618 $263.2136
67+ $4.8937 $327.8779
89+ $4.3879 $390.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,854 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess