EN
  • EN
  • DE

R2A11014AFT

Part No R2A11014AFT
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287921-R2A11014AFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A11014AFT CAD Model

Description

The R2A11014AFT is a power management integrated circuit (PMIC) manufactured by Renesas Electronics America. This PMIC is specifically designed for use in a variety of electronic devices requiring efficient power regulation and management. It integrates multiple functions to provide stable and reliable power to different components within a system.

Applications

  • Automotive Systems: Used in automotive electronic control units (ECUs), infotainment systems, and other automotive applications requiring precise power management.
  • Industrial Equipment: Suitable for industrial automation systems, programmable logic controllers (PLCs), and other industrial applications.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, portable media players, and digital cameras.
  • Networking Equipment: Used in network switches, routers, and other networking devices.
  • Medical Devices: Integrated into portable medical equipment and monitoring devices.

Features

  • Multiple Output Voltages: Provides multiple regulated output voltages to supply various components within a system.
  • High Efficiency: Incorporates high-efficiency switching regulators to minimize power loss and heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage caused by excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down power when the input voltage drops below a specified level.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load.
  • Thermal Shutdown Protection: Shuts down the device if the internal temperature exceeds a safe limit.
  • I2C Interface: Allows for digital control and monitoring of the PMIC through an I2C serial interface.
  • Enable/Disable Control: Provides an enable/disable pin for external control of the PMIC's operation.

Benefits

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects downstream components from voltage and current fluctuations.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing board space and component count.
  • Flexible Configuration: The I2C interface allows for dynamic adjustment of voltage levels and protection settings.
  • Reduced Heat Dissipation: High efficiency operation minimizes heat generation, improving system thermal performance.

Additional Details

The R2A11014AFT typically comes in a small surface-mount package. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, are available in the Renesas datasheet. It is designed to operate over a wide input voltage range and supports various protection features to ensure safe and reliable operation.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess