EN
  • EN
  • DE

R1LP0408CSB-5SC

Part No R1LP0408CSB-5SC
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description 4M SRAM (512-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 087685-R1LP0408CSB-5SC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LP0408CSB-5SC CAD Model

Description

The R1LP0408CSB-5SC is a low-power static random-access memory (SRAM) chip produced by Renesas Electronics America. It’s specifically designed for applications that demand minimal power consumption combined with high-speed performance. This SRAM offers a storage capacity of 4 megabits, organized as 524,288 words x 8 bits. It finds common use in portable devices, embedded systems, and other applications where efficient memory operation is essential.

Applications:

  • Portable Devices: Ideally suited for mobile phones, handheld gaming consoles, and other battery-operated devices.
  • Embedded Systems: Suitable for cache memory in microcontrollers and digital signal processors (DSPs).
  • Networking Equipment: Used in network interface cards (NICs) and routers for temporary data storage.
  • Industrial Automation: Incorporated in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Medical Equipment: Utilized in portable medical monitoring devices and diagnostic equipment.

Features:

  • Low Power Consumption: Significantly reduces power usage, extending battery life in portable applications.
  • High-Speed Access: Provides rapid read and write access times for enhanced data processing.
  • Wide Operating Voltage Range: Offers design flexibility with a broad range of operational voltages.
  • TTL-Compatible Inputs/Outputs: Simplifies integration with other digital components by using standard TTL logic levels.
  • Data Retention Capability: Ensures data integrity by retaining stored information even when power is turned off.
  • Multiple Package Options: Available in various package options, including SOP, TSOP, and BGA.

Benefits:

  • Increased Battery Life: Optimized power consumption leads to longer operational periods for battery-powered devices.
  • Improved System Speed: High-speed access capabilities boost the overall system responsiveness and efficiency.
  • Simplified Design: TTL compatibility facilitates easier connections to other system components.
  • Reliable Data Storage: Guarantees data retention, preventing loss of crucial information.
  • Enhanced Design Flexibility: Availability in various package types allows for seamless integration into different board layouts.

Additional details: The R1LP0408CSB-5SC typically functions at a supply voltage of 3.3V or 5V and maintains an operating temperature range from -40°C to +85°C. It leverages CMOS process technology, which contributes to its low power consumption and high-performance characteristics. RoHS compliance ensures adherence to environmental protection standards. This memory component is an excellent selection for projects that require a blend of low energy usage, rapid performance, and reliable data storage.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess