EN
  • EN
  • DE

PS2702-1-F3-A/L

Part No PS2702-1-F3-A/L
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010321-PS2702-1-F3-A/L
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2702-1-F3-A/L CAD Model

Description

The PS2702-1-F3-A/L is a high-isolation voltage, high-speed optocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between circuits while enabling high-speed data transfer. It's commonly used in applications where safety and reliable signal transmission are critical.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Inverter control
  • Measurement equipment
  • Power supplies
  • Factory automation
  • Isolated interfaces

Features:

  • High isolation voltage: 5000 Vrms
  • High-speed data transfer: up to 1 Mbps
  • Compact package
  • Low input current
  • Open collector output
  • RoHS compliant
  • Operating temperature: -55°C to +100°C

Benefits:

  • Provides electrical isolation, protecting sensitive circuits from high voltages
  • Enables fast and reliable data transfer across isolation barriers
  • Saves space in compact electronic designs
  • Reduces power consumption
  • Offers flexibility in circuit design
  • Complies with environmental regulations
  • Suitable for harsh industrial environments

Additional Details:

The PS2702-1-F3-A/L optocoupler consists of an infrared light-emitting diode (LED) and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor. This allows the signal to be transmitted across the isolation barrier without a direct electrical connection. The device's open collector output allows it to be easily integrated into a variety of circuits.

The PS2702-1-F3-A/L is ideal for applications where electrical isolation and high-speed data transfer are required. Its high isolation voltage ensures the safety of connected circuits, while its high-speed data transfer capability allows for efficient communication. The compact package size and low power consumption make it suitable for a wide range of applications, including industrial automation, power supplies, and measurement equipment.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess