EN
  • EN
  • DE

RJK0406JPE-00#J3

Part No RJK0406JPE-00#J3
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Renesas TO-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958968-RJK0406JPE-00#J3
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK0406JPE-00#J3 CAD Model

Description

The RJK0406JPE-00#J3 is an N-channel MOSFET from Renesas Electronics America. It is designed for high-speed switching applications requiring efficient power management. This MOSFET features a low on-resistance, contributing to reduced power loss and improved energy efficiency. It is well-suited for DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC Converters: Efficiently converting voltage levels in power supplies.
  • Power Management Circuits: Regulating and distributing power within electronic systems.
  • Motor Control Circuits: Controlling the speed and torque of motors.
  • Load Switches: Controlling power to various circuits and components in electronic devices.
  • Synchronous Rectification: Improving the efficiency of power converters by replacing diodes with MOSFETs.

Features

  • N-Channel MOSFET: Suitable for a wide range of switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • High-Speed Switching: Designed for fast switching speeds in high-frequency applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Surface Mount Package: Available in a compact surface mount package for space-constrained applications.

Benefits

  • High Efficiency: Low on-resistance leads to reduced power dissipation and increased efficiency.
  • Fast Switching: Enables high-frequency operation in power converters and other switching circuits.
  • Compact Design: Small package size allows for integration into miniature electronic devices.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Reliable Performance: Designed for robust and reliable operation in various environments.

Additional Details

The RJK0406JPE-00#J3 is typically available in a surface-mount package, such as a PowerPAK or similar. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings should be carefully considered to ensure the MOSFET operates within its specified limits. Proper PCB layout and heat sinking techniques may be necessary to maximize performance and reliability, especially at higher current levels. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,349 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess